Vishay Intertechnology, Inc. SMD 35V 10uF Capacitor 293D106X0035D2TE3

Description
35V 10uF Tantalum Capacitor, 2917 SMD, Solid, Polarized Product overview: 293D106X0035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0035D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
35V 10uF Tantalum Capacitor, 2917 SMD, Solid, Polarized Product overview: 293D106X0035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0035D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 35V 10uF Capacitor
59-293D106X0035D2TE3
SMD 35V 10uF Capacitor 59-293D106X0035D2TE3
35V 10uF Tantalum Capacitor, 2917 SMD, Solid, Polarized Product overview: 293D106X0035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0035D2TE3 can be used for catalog matching and distributor lookup.

35V 10uF Tantalum Capacitor, 2917 SMD, Solid, Polarized Product overview: 293D106X0035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0035D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1046-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1046-6-ND
Tantalum Capacitors 718-1046-6-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1046-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1046-1-ND
Tantalum Capacitors 718-1046-1-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1046-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1046-2-ND
Tantalum Capacitors 718-1046-2-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D106X0035D2TE3 - 762088-293D106X0035D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D106X0035D2TE3
762088-293D106X0035D2TE3
Tantalum Capacitors - 293D106X0035D2TE3 762088-293D106X0035D2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 762088-293D106X0035D 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 10μF Tolerance: ±20% ESR (Equivalent Series Resistance): 800 mOhm Manufacturer Size Code: D Family Name: 293D Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): TAJD106M035S; TAJD106M035RNJY; TAJD106M035SNJY; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Sprague
Win Source Part Number: 762088-293D106X0035D2TE3
Series: TANTAMOUNT, 293D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 10μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 800 mOhm
Manufacturer Size Code: D
Family Name: 293D
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): TAJD106M035S; TAJD106M035RNJY; TAJD106M035SNJY; ;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D106X0035D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X0035D2TE3
Capacitors - Tantalum Capacitors 293D106X0035D2TE3
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D106X0035D2TE3
Capacitors >> Tantalum Capacitors 293D106X0035D2TE3
10uF 35V 800mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

10uF 35V 800mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.2, 7343-31; Capacitance Vishay - 09K5807 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.2, 7343-31; Capacitance Vishay
09K5807
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.2, 7343-31; Capacitance Vishay 09K5807
TANTALUM CAPACITOR, 10UF 35V, 0.8 OHM, 0.2, 7343-31; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 35V, 0.8 OHM, 0.2, 7343-31; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay - 27X7900 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay
27X7900
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay 27X7900
TANTALUM CAPACITOR, 10UF 35V, 0.8 OHM, 0.2, 7343-31, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 35V, 0.8 OHM, 0.2, 7343-31, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X0035D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X0035D2TE3
Tantalum Capacitors 293D106X0035D2TE3
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X0035D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D106X0035D2TE3
Tantalum Capacitors 293D106X0035D2TE3
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D106X0035D2TE3 718-1046-6-ND 718-1046-1-ND 762088-293D106X0035D2TE3 293D106X0035D2TE3 293D106X0035D2TE3 09K5807 293D106X0035D2TE3 293D106X0035D2TE3
Product Name SMD 35V 10uF Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D106X0035D2TE3 Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.2, 7343-31; Capacitance Vishay Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details