Vishay Intertechnology, Inc. Tantalum Capacitors 293D106X0025D2TE3

Description
Tantalum Capacitor SMD 10uF 25V 20%
Request a Quote Datasheet
Description
Tantalum Capacitor SMD 10uF 25V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2525170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525170
Tantalum Capacitors 2525170
Tantalum Capacitor SMD 10uF 25V 20%

Tantalum Capacitor SMD 10uF 25V 20%

Supplier's Site
Tantalum Capacitors - 2525169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525169
Tantalum Capacitors 2525169
Tantalum Capacitor SMD 10uF 25V 20%

Tantalum Capacitor SMD 10uF 25V 20%

Supplier's Site
Tantalum Capacitors - 2525170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525170P
Tantalum Capacitors 2525170P
Tantalum Capacitor SMD 10uF 25V 20%

Tantalum Capacitor SMD 10uF 25V 20%

Supplier's Site
Singapore, Singapore
SMD 10uF 25V Capacitor
59-293D106X0025D2TE3
SMD 10uF 25V Capacitor 59-293D106X0025D2TE3
10uF 25V Tantalum Capacitor, 2917 SMD Product overview: 293D106X0025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0025D2TE3 can be used for catalog matching and distributor lookup.

10uF 25V Tantalum Capacitor, 2917 SMD Product overview: 293D106X0025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0025D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1045-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1045-2-ND
Tantalum Capacitors 718-1045-2-ND
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1045-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1045-6-ND
Tantalum Capacitors 718-1045-6-ND
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1045-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1045-1-ND
Tantalum Capacitors 718-1045-1-ND
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 25V, 1 Ohm, 0.2, 7343-31; Capacitance Vishay - 09K5804 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 1 Ohm, 0.2, 7343-31; Capacitance Vishay
09K5804
Tantalum Capacitor, 10Uf, 25V, 1 Ohm, 0.2, 7343-31; Capacitance Vishay 09K5804
TANTALUM CAPACITOR, 10UF, 25V, 1 OHM, 0.2, 7343-31; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:390mARoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 1 OHM, 0.2, 7343-31; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:390mARoHS Compliant: Yes

Supplier's Site
Capacitor, Tant, 10Uf, 25V, 2917, Reel; Capacitance Vishay - 71Y7980 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tant, 10Uf, 25V, 2917, Reel; Capacitance Vishay
71Y7980
Capacitor, Tant, 10Uf, 25V, 2917, Reel; Capacitance Vishay 71Y7980
CAPACITOR, TANT, 10UF, 25V, 2917, REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:390mA RoHS Compliant: Yes

CAPACITOR, TANT, 10UF, 25V, 2917, REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:390mA RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 25V, Tant, Case D Rohs Compliant Vishay - 70AH0253 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Tant, Case D Rohs Compliant Vishay
70AH0253
Cap, 10Uf, 25V, Tant, Case D Rohs Compliant Vishay 70AH0253
CAP, 10UF, 25V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 10UF, 25V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - 293D106X0025D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X0025D2TE3
Capacitors - Tantalum Capacitors 293D106X0025D2TE3
CAP TANT 10UF 20% 25V 2917

CAP TANT 10UF 20% 25V 2917

Supplier's Site
Tantalum Capacitors - 293D106X0025D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D106X0025D2TE3
Tantalum Capacitors 293D106X0025D2TE3
CAP TANT 10UF 20% 25V 2917

CAP TANT 10UF 20% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X0025D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X0025D2TE3
Tantalum Capacitors 293D106X0025D2TE3
CAP TANT 10UF 20% 25V 2917

CAP TANT 10UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2525170 59-293D106X0025D2TE3 718-1045-2-ND 718-1045-6-ND 09K5804 71Y7980 70AH0253 293D106X0025D2TE3 293D106X0025D2TE3 293D106X0025D2TE3
Product Name Tantalum Capacitors SMD 10uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 25V, 1 Ohm, 0.2, 7343-31; Capacitance Vishay Capacitor, Tant, 10Uf, 25V, 2917, Reel; Capacitance Vishay Cap, 10Uf, 25V, Tant, Case D Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details