Vishay Intertechnology, Inc. Tantalum Capacitors - 293D106X0020C2TE3 293D106X0020C2TE3

Description
Manufacturer: Vishay Win Source Part Number: 1003698-293D106X0020 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±20% Manufacturer Size Code: C ESR: 1.7 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1003698-293D106X0020 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±20% Manufacturer Size Code: C ESR: 1.7 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D106X0020C2TE3 - 1003698-293D106X0020C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D106X0020C2TE3
1003698-293D106X0020C2TE3
Tantalum Capacitors - 293D106X0020C2TE3 1003698-293D106X0020C2TE3
Manufacturer: Vishay Win Source Part Number: 1003698-293D106X0020 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±20% Manufacturer Size Code: C ESR: 1.7 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1003698-293D106X0020C2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±20%
Manufacturer Size Code: C
ESR: 1.7 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 20V Capacitor
59-293D106X0020C2TE3
SMD 10uF 20V Capacitor 59-293D106X0020C2TE3
10uF 20V Tantalum Capacitor, SMD, 2312 Case Product overview: 293D106X0020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0020C2TE3 can be used for catalog matching and distributor lookup.

10uF 20V Tantalum Capacitor, SMD, 2312 Case Product overview: 293D106X0020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0020C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1043-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1043-2-ND
Tantalum Capacitors 718-1043-2-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1043-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1043-1-ND
Tantalum Capacitors 718-1043-1-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1043-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1043-6-ND
Tantalum Capacitors 718-1043-6-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D106X0020C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X0020C2TE3
Tantalum Capacitors 293D106X0020C2TE3
CAP TANT 10UF 20% 20V 2312

CAP TANT 10UF 20% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X0020C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X0020C2TE3
Capacitors - Tantalum Capacitors 293D106X0020C2TE3
CAP TANT 10UF 20% 20V 2312

CAP TANT 10UF 20% 20V 2312

Supplier's Site
Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.2, 6032-28, Full Reel; Capacitance Vishay - 65K2812 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.2, 6032-28, Full Reel; Capacitance Vishay
65K2812
Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.2, 6032-28, Full Reel; Capacitance Vishay 65K2812
TANTALUM CAPACITOR, 10UF 20V, 1.7 OHM, 0.2, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 20V, 1.7 OHM, 0.2, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.2, 6032-28; Capacitance Vishay - 65K2811 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.2, 6032-28; Capacitance Vishay
65K2811
Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.2, 6032-28; Capacitance Vishay 65K2811
TANTALUM CAPACITOR, 10UF 20V, 1.7 OHM, 0.2, 6032-28; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:C; Dissipation Factor:6% RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 20V, 1.7 OHM, 0.2, 6032-28; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:C; Dissipation Factor:6% RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 20V, Tant, Case C Rohs Compliant Vishay - 70AH0251 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 20V, Tant, Case C Rohs Compliant Vishay
70AH0251
Cap, 10Uf, 20V, Tant, Case C Rohs Compliant Vishay 70AH0251
CAP, 10UF, 20V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 10UF, 20V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003698-293D106X0020C2TE3 59-293D106X0020C2TE3 718-1043-2-ND 718-1043-6-ND 293D106X0020C2TE3 293D106X0020C2TE3 65K2812 70AH0251
Product Name Tantalum Capacitors - 293D106X0020C2TE3 SMD 10uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.2, 6032-28, Full Reel; Capacitance Vishay Cap, 10Uf, 20V, Tant, Case C Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 2 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details