Vishay Intertechnology, Inc. Tantalum Capacitors 293D106X0020B2TE3

Description
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1926-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1926-6-ND
Tantalum Capacitors 718-1926-6-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1926-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1926-1-ND
Tantalum Capacitors 718-1926-1-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1926-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1926-2-ND
Tantalum Capacitors 718-1926-2-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 20V Capacitor
59-293D106X0020B2TE3
SMD 10uF 20V Capacitor 59-293D106X0020B2TE3
10uF 20V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D106X0020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0020B2TE3 can be used for catalog matching and distributor lookup.

10uF 20V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D106X0020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0020B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X0020B2TE3 - 751061-293D106X0020B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D106X0020B2TE3
751061-293D106X0020B2TE3
Tantalum Capacitors - 293D106X0020B2TE3 751061-293D106X0020B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 751061-293D106X0020B 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 2.1Ohm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.11mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 751061-293D106X0020B2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 2.1Ohm
Manufacturer Size Code: B
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.11mm)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Buy Now
Tantalum Capacitors - 293D106X0020B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X0020B2TE3
Tantalum Capacitors 293D106X0020B2TE3
CAP TANT 10UF 20% 20V 1411

CAP TANT 10UF 20% 20V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 20V, 2.5 Ohm, 0.2, 3528-21; Capacitance Vishay - 99M0343 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 20V, 2.5 Ohm, 0.2, 3528-21; Capacitance Vishay
99M0343
Tantalum Capacitor, 10Uf 20V, 2.5 Ohm, 0.2, 3528-21; Capacitance Vishay 99M0343
TANTALUM CAPACITOR, 10UF 20V, 2.5 OHM, 0.2, 3528-21; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 20V, 2.5 OHM, 0.2, 3528-21; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 10Uf 20V, 2.5 Ohm, 0.2, 3528-21; Capacitance Vishay - 09K5796 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf 20V, 2.5 Ohm, 0.2, 3528-21; Capacitance Vishay
09K5796
Capacitor Tant, 10Uf 20V, 2.5 Ohm, 0.2, 3528-21; Capacitance Vishay 09K5796
CAPACITOR TANT, 10UF 20V, 2.5 OHM, 0.2, 3528-21; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF 20V, 2.5 OHM, 0.2, 3528-21; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D106X0020B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X0020B2TE3
Capacitors - Tantalum Capacitors 293D106X0020B2TE3
CAP TANT 10UF 20% 20V 1411

CAP TANT 10UF 20% 20V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1926-6-ND 718-1926-1-ND 59-293D106X0020B2TE3 751061-293D106X0020B2TE3 293D106X0020B2TE3 99M0343 293D106X0020B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 20V Capacitor Tantalum Capacitors - 293D106X0020B2TE3 Tantalum Capacitors Tantalum Capacitor, 10Uf 20V, 2.5 Ohm, 0.2, 3528-21; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 157SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers