10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
10uF 16V Tantalum Capacitor, 1411 Case, SMD Product overview: 293D106X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0016B2TE3
TANTALUM CAPACITOR, 10UF, 16V, 2 OHM, 0.2, 3528-21; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:210mARoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 16V, 2 OHM, 0.2, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:2ohm; Series Name:293D RoHS Compliant: Yes
CAP, 10UF, 16V, TANT, CASE B ROHS COMPLIANT: YES
Features
CAP TANT 10UF 20% 16V 1411
CAP TANT 10UF 20% 16V 1411
CAP TANT 10UF 20% 16V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1120-1-ND | 718-1120-6-ND | 59-293D106X0016B2TE3 | 09K5792 | 27X7897 | 70AH0248 | 70212596 | 293D106X0016B2TE3 | 293D106X0016B2TE3 | 293D106X0016B2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 16V Capacitor | Tantalum Capacitor, 10Uf, 16V, 2 Ohm, 0.2, 3528-21; Capacitance Vishay | Tantalum Capacitor, 10Uf, 16V, 2 Ohm, 0.2, 3528-21, Full Reel; Capacitance Vishay | Cap, 10Uf, 16V, Tant, Case B Rohs Compliant Vishay | Capacitor;Tantalum;Cap 10 uF;Tol 20%;Vol-Rtg 16 VDC;SMT;3528-21;ESR 2 Ohms | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | General Purpose | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |