Vishay Intertechnology, Inc. Tantalum Capacitors 293D106X0016A2TE3

Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1956-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1956-2-ND
Tantalum Capacitors 718-1956-2-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1956-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1956-6-ND
Tantalum Capacitors 718-1956-6-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1956-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1956-1-ND
Tantalum Capacitors 718-1956-1-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D106X0016A2TE3 - 1003697-293D106X0016A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D106X0016A2TE3
1003697-293D106X0016A2TE3
Tantalum Capacitors - 293D106X0016A2TE3 1003697-293D106X0016A2TE3
Manufacturer: Vishay Win Source Part Number: 1003697-293D106X0016 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±20% Manufacturer Size Code: A ESR: 3 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003697-293D106X0016A2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±20%
Manufacturer Size Code: A
ESR: 3 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V Capacitor
59-293D106X0016A2TE3
SMD 10uF 16V Capacitor 59-293D106X0016A2TE3
10uF 16V Tantalum Capacitor, 1206 SMD Product overview: 293D106X0016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0016A2TE3 can be used for catalog matching and distributor lookup.

10uF 16V Tantalum Capacitor, 1206 SMD Product overview: 293D106X0016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0016A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X0016A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X0016A2TE3
Capacitors - Tantalum Capacitors 293D106X0016A2TE3
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site
Tantalum Capacitors - 293D106X0016A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D106X0016A2TE3
Tantalum Capacitors 293D106X0016A2TE3
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 16V, 3 Ohm, 0.2, 3216-18; Capacitance Vishay - 09K5790 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 3 Ohm, 0.2, 3216-18; Capacitance Vishay
09K5790
Tantalum Capacitor, 10Uf, 16V, 3 Ohm, 0.2, 3216-18; Capacitance Vishay 09K5790
TANTALUM CAPACITOR, 10UF, 16V, 3 OHM, 0.2, 3216-18; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:160mARoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 3 OHM, 0.2, 3216-18; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:160mARoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 16V, 3 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay - 27X7896 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 3 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay
27X7896
Tantalum Capacitor, 10Uf, 16V, 3 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay 27X7896
TANTALUM CAPACITOR, 10UF, 16V, 3 OHM, 0.2, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:3ohm; Series Name:293D RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 3 OHM, 0.2, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:3ohm; Series Name:293D RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay - 70AH0247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay
70AH0247
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay 70AH0247
CAP, 10UF, 16V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 10UF, 16V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 293D106X0016A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X0016A2TE3
Tantalum Capacitors 293D106X0016A2TE3
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1956-2-ND 718-1956-6-ND 1003697-293D106X0016A2TE3 59-293D106X0016A2TE3 293D106X0016A2TE3 293D106X0016A2TE3 09K5790 27X7896 70AH0247 293D106X0016A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D106X0016A2TE3 SMD 10uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 16V, 3 Ohm, 0.2, 3216-18; Capacitance Vishay Tantalum Capacitor, 10Uf, 16V, 3 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1713248 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers