Vishay Intertechnology, Inc. Tantalum Capacitors - 293D106X0010C2TE3 293D106X0010C2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 801593-293D106X0010C 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 1.8Ohm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.79mm) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 801593-293D106X0010C 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 1.8Ohm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.79mm) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D106X0010C2TE3 - 801593-293D106X0010C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D106X0010C2TE3
801593-293D106X0010C2TE3
Tantalum Capacitors - 293D106X0010C2TE3 801593-293D106X0010C2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 801593-293D106X0010C 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 1.8Ohm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.79mm) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 801593-293D106X0010C2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 1.8Ohm
Manufacturer Size Code: C
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.79mm)
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 10uF 10V Capacitor
59-293D106X0010C2TE3
SMD 10uF 10V Capacitor 59-293D106X0010C2TE3
10uF 10V Tantalum Capacitor, 1.8R ESR, 125°C, SMD Product overview: 293D106X0010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0010C2TE3 can be used for catalog matching and distributor lookup.

10uF 10V Tantalum Capacitor, 1.8R ESR, 125°C, SMD Product overview: 293D106X0010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0010C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D106X0010C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X0010C2TE3TR-ND
Tantalum Capacitors 718-293D106X0010C2TE3TR-ND
10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X0010C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X0010C2TE3DKR-ND
Tantalum Capacitors 718-293D106X0010C2TE3DKR-ND
10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X0010C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X0010C2TE3CT-ND
Tantalum Capacitors 718-293D106X0010C2TE3CT-ND
10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D106X0010C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X0010C2TE3
Capacitors - Tantalum Capacitors 293D106X0010C2TE3
CAP TANT 10UF 20% 10V 2312

CAP TANT 10UF 20% 10V 2312

Supplier's Site
Cap, 10Uf, 10V, Tant, Case C; Capacitance Vishay - 66AJ1997 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case C; Capacitance Vishay
66AJ1997
Cap, 10Uf, 10V, Tant, Case C; Capacitance Vishay 66AJ1997
CAP, 10UF, 10V, TANT, CASE C; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:250mA; Product Length:6mmRoHS Compliant: Yes

CAP, 10UF, 10V, TANT, CASE C; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:250mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Tant, Case C; Capacitance Vishay - 09K5788 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case C; Capacitance Vishay
09K5788
Cap, 10Uf, 10V, Tant, Case C; Capacitance Vishay 09K5788
CAP, 10UF, 10V, TANT, CASE C; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:250mA; Product Length:6mmRoHS Compliant: Yes

CAP, 10UF, 10V, TANT, CASE C; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:250mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X0010C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X0010C2TE3
Tantalum Capacitors 293D106X0010C2TE3
CAP TANT 10UF 20% 10V 2312

CAP TANT 10UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 801593-293D106X0010C2TE3 59-293D106X0010C2TE3 718-293D106X0010C2TE3TR-ND 718-293D106X0010C2TE3DKR-ND 293D106X0010C2TE3 66AJ1997 293D106X0010C2TE3
Product Name Tantalum Capacitors - 293D106X0010C2TE3 SMD 10uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 10Uf, 10V, Tant, Case C; Capacitance Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 1 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers