10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm
10uF 10V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D106X0010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0010B2TE3
TANTALUM CAPACITOR, 10UF 10V, 2.5 OHM, 0.2, 3528-21; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF 10V, 2.5 OHM, 0.2, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
CAP, 10UF, 10V, TANT, CASE B ROHS COMPLIANT: YES
CAP TANT 10UF 20% 10V 1411
CAP TANT 10UF 20% 10V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1119-2-ND | 718-1119-6-ND | 59-293D106X0010B2TE3 | 09K5786 | 70AH0246 | 293D106X0010B2TE3 | 293D106X0010B2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 10V Capacitor | Tantalum Capacitor, 10Uf 10V, 2.5 Ohm, 0.2, 3528-21; Capacitance Vishay | Cap, 10Uf, 10V, Tant, Case B Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |