Vishay Precision Group Tantalum Capacitors 293D105X9050B2TE3

Description
Capacitor Tantalum SMT 293D 50V 1uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 293D 50V 1uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6843881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843881
Tantalum Capacitors 6843881
Capacitor Tantalum SMT 293D 50V 1uF

Capacitor Tantalum SMT 293D 50V 1uF

Supplier's Site
Tantalum Capacitors - 6843881P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843881P
Tantalum Capacitors 6843881P
Capacitor Tantalum SMT 293D 50V 1uF

Capacitor Tantalum SMT 293D 50V 1uF

Supplier's Site
Tantalum Capacitors - 1693306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693306
Tantalum Capacitors 1693306
Capacitor Tantalum SMT 293D 50V 1uF

Capacitor Tantalum SMT 293D 50V 1uF

Supplier's Site
Singapore, Singapore
SMD 1uF 50V 6.7 Ohm Capacitor
59-293D105X9050B2TE3
SMD 1uF 50V 6.7 Ohm Capacitor 59-293D105X9050B2TE3
1uF 50V Tantalum Capacitor, 10% Tol, 6.7 Ohm ESR, 125°C, SMD Product overview: 293D105X9050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 6.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 6.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9050B2TE3 can be used for catalog matching and distributor lookup.

1uF 50V Tantalum Capacitor, 10% Tol, 6.7 Ohm ESR, 125°C, SMD Product overview: 293D105X9050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 6.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 6.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9050B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D105X9050B2TE3 - 1050410-293D105X9050B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D105X9050B2TE3
1050410-293D105X9050B2TE3
Tantalum Capacitors - 293D105X9050B2TE3 1050410-293D105X9050B2TE3
Manufacturer: Vishay Win Source Part Number: 1050410-293D105X9050 B2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 50V Height - Seated (Max): 0.083" (2.11mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±10% Manufacturer Size Code: B ESR: 6.7 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Vishay
Win Source Part Number: 1050410-293D105X9050B2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 50V
Height - Seated (Max): 0.083" (2.11mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 6.7 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Tantalum Capacitors - 718-293D105X9050B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X9050B2TE3TR-ND
Tantalum Capacitors 718-293D105X9050B2TE3TR-ND
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6.7Ohm

1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D105X9050B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X9050B2TE3CT-ND
Tantalum Capacitors 718-293D105X9050B2TE3CT-ND
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6.7Ohm

1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D105X9050B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X9050B2TE3DKR-ND
Tantalum Capacitors 718-293D105X9050B2TE3DKR-ND
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6.7Ohm

1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D105X9050B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D105X9050B2TE3
Capacitors - Tantalum Capacitors 293D105X9050B2TE3
CAP TANT 1UF 10% 50V 1411

CAP TANT 1UF 10% 50V 1411

Supplier's Site
Tantalum Capacitors - 293D105X9050B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D105X9050B2TE3
Tantalum Capacitors 293D105X9050B2TE3
CAP TANT 1UF 10% 50V 1411

CAP TANT 1UF 10% 50V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 50V, 6.7 Ohm, 0.1, 3528-21; Capacitance Vishay - 65K2807 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, 6.7 Ohm, 0.1, 3528-21; Capacitance Vishay
65K2807
Tantalum Capacitor, 1Uf, 50V, 6.7 Ohm, 0.1, 3528-21; Capacitance Vishay 65K2807
TANTALUM CAPACITOR, 1UF, 50V, 6.7 OHM, 0.1, 3528-21; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.7ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 50V, 6.7 OHM, 0.1, 3528-21; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.7ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1Uf, 50V, 6.7 Ohm, 0.1, 3528-21; Capacitance Vishay - 65K2808 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, 6.7 Ohm, 0.1, 3528-21; Capacitance Vishay
65K2808
Tantalum Capacitor, 1Uf, 50V, 6.7 Ohm, 0.1, 3528-21; Capacitance Vishay 65K2808
TANTALUM CAPACITOR, 1UF, 50V, 6.7 OHM, 0.1, 3528-21; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.7ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 50V, 6.7 OHM, 0.1, 3528-21; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.7ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 50V, Tant, Case B Rohs Compliant Vishay - 66AH8380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Tant, Case B Rohs Compliant Vishay
66AH8380
Cap, 1Uf, 50V, Tant, Case B Rohs Compliant Vishay 66AH8380
CAP, 1UF, 50V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 1UF, 50V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1 F, 10%, 50 V, 1411 [3528 Metric] Rohs Compliant Vishay - 47R4603 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1 F, 10%, 50 V, 1411 [3528 Metric] Rohs Compliant Vishay
47R4603
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1 F, 10%, 50 V, 1411 [3528 Metric] Rohs Compliant Vishay 47R4603
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 1 F, 10%, 50 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 1 F, 10%, 50 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6843881 6843881P 59-293D105X9050B2TE3 1050410-293D105X9050B2TE3 718-293D105X9050B2TE3TR-ND 718-293D105X9050B2TE3DKR-ND 293D105X9050B2TE3 293D105X9050B2TE3 65K2807 66AH8380
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 50V 6.7 Ohm Capacitor Tantalum Capacitors - 293D105X9050B2TE3 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 50V, 6.7 Ohm, 0.1, 3528-21; Capacitance Vishay Cap, 1Uf, 50V, Tant, Case B Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 337SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers