TANTALUM CAPACITOR, 1UF, 35V, 5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC6837 |
| Product Name | Tantalum Capacitor, 1Uf, 35V, 5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1 microF |