Capacitor Tantalum SMT 293D 35V 1uF
Capacitor Tantalum SMT 293D 35V 1uF
Capacitor Tantalum SMT 293D 35V 1uF
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
CAP TANT 1UF 10% 35V 1206 Product overview: 293D105X9035A2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9035A2TE3
CAP TANT 1UF 10% 35V 1206
CAP TANT 1UF 10% 35V 1206
TANTALUM CAPACITOR, 1UF, 35V, 7.5 OHM, 0.1, 3216-18; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 1UF, 35V, 7.5 OHM, 0.1, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
CAP TANT 1UF 10% 35V 1206
1uF 35V 7.5Ω ±10% 1206 Tantalum Capacitors ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6843878 | 6843878P | 718-1116-1-ND | 718-1116-6-ND | 59-293D105X9035A2TE3 | 293D105X9035A2TE3 | 293D105X9035A2TE3 | 09K5772 | 293D105X9035A2TE3 | 293D105X9035A2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | 1UF 35V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 1Uf, 35V, 7.5 Ohm, 0.1, 3216-18; Capacitance Vishay | Tantalum Capacitors | Capacitors >> Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Electrostatic Capacitors | MnO2 |