Vishay Intertechnology, Inc. SMD 1uF 25V Capacitor 293D105X9025B2TE3

Description
1uF 25V Tantalum Capacitor, 10% Tol, 5R ESR, 125°C, SMD Product overview: 293D105X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9025B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uF 25V Tantalum Capacitor, 10% Tol, 5R ESR, 125°C, SMD Product overview: 293D105X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9025B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 25V Capacitor
59-293D105X9025B2TE3
SMD 1uF 25V Capacitor 59-293D105X9025B2TE3
1uF 25V Tantalum Capacitor, 10% Tol, 5R ESR, 125°C, SMD Product overview: 293D105X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9025B2TE3 can be used for catalog matching and distributor lookup.

1uF 25V Tantalum Capacitor, 10% Tol, 5R ESR, 125°C, SMD Product overview: 293D105X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9025B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D105X9025B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X9025B2TE3CT-ND
Tantalum Capacitors 718-293D105X9025B2TE3CT-ND
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D105X9025B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X9025B2TE3TR-ND
Tantalum Capacitors 718-293D105X9025B2TE3TR-ND
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D105X9025B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X9025B2TE3DKR-ND
Tantalum Capacitors 718-293D105X9025B2TE3DKR-ND
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D105X9025B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D105X9025B2TE3
Tantalum Capacitors 293D105X9025B2TE3
CAP TANT 1UF 10% 25V 1411

CAP TANT 1UF 10% 25V 1411

Supplier's Site Datasheet
Capacitor,1Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay - 09K5770 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
09K5770
Capacitor,1Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay 09K5770
Capacitor,1uF,25VDC, 10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,1uF,25VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D105X9025B2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D105X9025B2TE3
Capacitors - Tantalum Capacitors 293D105X9025B2TE3
CAP TANT 1UF 10% 25V 1411

CAP TANT 1UF 10% 25V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D105X9025B2TE3 718-293D105X9025B2TE3CT-ND 718-293D105X9025B2TE3DKR-ND 293D105X9025B2TE3 09K5770 293D105X9025B2TE3
Product Name SMD 1uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor,1Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 20% - 70186204 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details