Vishay Intertechnology, Inc. Tantalum Capacitors 293D105X9025A2TE3

Description
Capacitor Tantalum SMT 293D 25V 1uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 293D 25V 1uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6843875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843875
Tantalum Capacitors 6843875
Capacitor Tantalum SMT 293D 25V 1uF

Capacitor Tantalum SMT 293D 25V 1uF

Supplier's Site
Tantalum Capacitors - 6843875P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843875P
Tantalum Capacitors 6843875P
Capacitor Tantalum SMT 293D 25V 1uF

Capacitor Tantalum SMT 293D 25V 1uF

Supplier's Site
Tantalum Capacitors - 1693304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693304
Tantalum Capacitors 1693304
Capacitor Tantalum SMT 293D 25V 1uF

Capacitor Tantalum SMT 293D 25V 1uF

Supplier's Site
Tantalum Capacitors - 718-1115-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1115-1-ND
Tantalum Capacitors 718-1115-1-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1115-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1115-6-ND
Tantalum Capacitors 718-1115-6-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1115-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1115-2-ND
Tantalum Capacitors 718-1115-2-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D105X9025A2TE3 - 1003694-293D105X9025A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D105X9025A2TE3
1003694-293D105X9025A2TE3
Tantalum Capacitors - 293D105X9025A2TE3 1003694-293D105X9025A2TE3
Manufacturer: Vishay Win Source Part Number: 1003694-293D105X9025 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 25V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±10% Manufacturer Size Code: A ESR: 7.6 Ohm Family Name: 293D Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): T491A105K025AT; F931E105KAA; T491A105K025ZT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Vishay
Win Source Part Number: 1003694-293D105X9025A2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 25V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±10%
Manufacturer Size Code: A
ESR: 7.6 Ohm
Family Name: 293D
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): T491A105K025AT; F931E105KAA; T491A105K025ZT;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 25V Capacitor
59-293D105X9025A2TE3
SMD 1uF 25V Capacitor 59-293D105X9025A2TE3
Tantalum Cap 1uF 25V 10% SMD 3216 125C Product overview: 293D105X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9025A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 1uF 25V 10% SMD 3216 125C Product overview: 293D105X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9025A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D105X9025A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D105X9025A2TE3
Tantalum Capacitors 293D105X9025A2TE3
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D105X9025A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D105X9025A2TE3
Capacitors - Tantalum Capacitors 293D105X9025A2TE3
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay - 47R4600 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay
47R4600
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay 47R4600
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 1 F, 10%, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 1 F, 10%, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 25V, 7.6 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay - 27X7892 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 25V, 7.6 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay
27X7892
Tantalum Capacitor, 1Uf, 25V, 7.6 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay 27X7892
TANTALUM CAPACITOR, 1UF, 25V, 7.6 OHM, 0.1, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:7.6ohm; Series Name:293D RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 25V, 7.6 OHM, 0.1, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:7.6ohm; Series Name:293D RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 25V, Tant, Case A Rohs Compliant Vishay - 69AH4621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Tant, Case A Rohs Compliant Vishay
69AH4621
Cap, 1Uf, 25V, Tant, Case A Rohs Compliant Vishay 69AH4621
CAP, 1UF, 25V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 1UF, 25V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D105X9025A2TE3
Capacitors >> Tantalum Capacitors 293D105X9025A2TE3
1uF 25V 7.6Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

1uF 25V 7.6Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - 293D105X9025A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D105X9025A2TE3
Tantalum Capacitors 293D105X9025A2TE3
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6843875 6843875P 718-1115-1-ND 718-1115-6-ND 1003694-293D105X9025A2TE3 59-293D105X9025A2TE3 293D105X9025A2TE3 293D105X9025A2TE3 47R4600 27X7892 293D105X9025A2TE3 293D105X9025A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D105X9025A2TE3 SMD 1uF 25V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay Tantalum Capacitor, 1Uf, 25V, 7.6 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay Capacitors >> Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details