Vishay Intertechnology, Inc. Tantalum Capacitors - 293D105X9020A2TE3 293D105X9020A2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 721410-293D105X9020A 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 8.4Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 721410-293D105X9020A 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 8.4Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D105X9020A2TE3 - 721410-293D105X9020A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D105X9020A2TE3
721410-293D105X9020A2TE3
Tantalum Capacitors - 293D105X9020A2TE3 721410-293D105X9020A2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 721410-293D105X9020A 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 8.4Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Vishay Sprague
Win Source Part Number: 721410-293D105X9020A2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 1μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 8.4Ohm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Singapore, Singapore
SMD 1uF 20V Capacitor
59-293D105X9020A2TE3
SMD 1uF 20V Capacitor 59-293D105X9020A2TE3
1uF 20V Tantalum Capacitor, 1206 SMD Product overview: 293D105X9020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9020A2TE3 can be used for catalog matching and distributor lookup.

1uF 20V Tantalum Capacitor, 1206 SMD Product overview: 293D105X9020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9020A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1114-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1114-2-ND
Tantalum Capacitors 718-1114-2-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 8.4Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 8.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1114-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1114-1-ND
Tantalum Capacitors 718-1114-1-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 8.4Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 8.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1114-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1114-6-ND
Tantalum Capacitors 718-1114-6-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 8.4Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 8.4Ohm

Buy Now Datasheet
Tantalum Capacitor, 1Uf, 20V, 8.4 Ohm, 0.1, 3216-18; Capacitance Vishay - 09K5764 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 20V, 8.4 Ohm, 0.1, 3216-18; Capacitance Vishay
09K5764
Tantalum Capacitor, 1Uf, 20V, 8.4 Ohm, 0.1, 3216-18; Capacitance Vishay 09K5764
TANTALUM CAPACITOR, 1UF, 20V, 8.4 OHM, 0.1, 3216-18; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8.4ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 20V, 8.4 OHM, 0.1, 3216-18; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8.4ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1Uf, 20V, 8.4 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay - 65K2804 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 20V, 8.4 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay
65K2804
Tantalum Capacitor, 1Uf, 20V, 8.4 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay 65K2804
TANTALUM CAPACITOR, 1UF, 20V, 8.4 OHM, 0.1, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8.4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 20V, 8.4 OHM, 0.1, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8.4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D105X9020A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D105X9020A2TE3
Tantalum Capacitors 293D105X9020A2TE3
CAP TANT 1UF 10% 20V 1206

CAP TANT 1UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 721410-293D105X9020A2TE3 59-293D105X9020A2TE3 718-1114-2-ND 718-1114-6-ND 09K5764 293D105X9020A2TE3
Product Name Tantalum Capacitors - 293D105X9020A2TE3 SMD 1uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 20V, 8.4 Ohm, 0.1, 3216-18; Capacitance Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 20 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers