Vishay Intertechnology, Inc. Tantalum Capacitors 293D105X9016A2WE3

Description
293D105X9016A2WE3
Request a Quote Datasheet
Description
293D105X9016A2WE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D105X9016A2WE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X9016A2WE3DKR-ND
Tantalum Capacitors 718-293D105X9016A2WE3DKR-ND
293D105X9016A2WE3

293D105X9016A2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D105X9016A2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X9016A2WE3TR-ND
Tantalum Capacitors 718-293D105X9016A2WE3TR-ND
293D105X9016A2WE3

293D105X9016A2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D105X9016A2WE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D105X9016A2WE3CT-ND
Tantalum Capacitors 718-293D105X9016A2WE3CT-ND
293D105X9016A2WE3

293D105X9016A2WE3

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 16V 9.3 Ohm Capacitor
59-293D105X9016A2WE3
SMD 1uF 16V 9.3 Ohm Capacitor 59-293D105X9016A2WE3
Cap Tant Solid 1uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 9.3 Ohm 125°C T/R Product overview: 293D105X9016A2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 9.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 9.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9016A2WE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 9.3 Ohm 125°C T/R Product overview: 293D105X9016A2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 9.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 9.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9016A2WE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D105X9016A2WE3 - 1036296-293D105X9016A2WE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D105X9016A2WE3
1036296-293D105X9016A2WE3
Tantalum Capacitors - 293D105X9016A2WE3 1036296-293D105X9016A2WE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036296-293D105X9016 A2WE3 Termination: SMD/SMT Voltage Rating: 16 V Length: 3.2 mm Voltage: 16 V Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Polarity: Polar Leakage Current: 500 nA ESR (Equivalent Series Resistance): 9.3 Ω Ripple Current: 90 mA Dielectric Material: Tantalum Height: 1.6 mm Width: 1.6 mm Dissipation Factor: 4 % Categories: Tantalum Capacitors Case / Package: 1206 Case / Package: 3216 Alternative Parts (Cross-Reference): T491A105K020AT7280; TAJA105K020SNJ; T491A105K016AT7280; TAJA105K020TNJ; T491A105M010AT; TAJA105M016SNJ293D10 5X9016A2W-E3; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210050, 8532210050 Case Code (Imperial): 1206 Voltage Rating (DC): 1 MV

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036296-293D105X9016A2WE3
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 3.2 mm
Voltage: 16 V
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 10 %
Polarity: Polar
Leakage Current: 500 nA
ESR (Equivalent Series Resistance): 9.3 Ω
Ripple Current: 90 mA
Dielectric Material: Tantalum
Height: 1.6 mm
Width: 1.6 mm
Dissipation Factor: 4 %
Categories: Tantalum Capacitors
Case / Package: 1206
Case / Package: 3216
Alternative Parts (Cross-Reference): T491A105K020AT7280; TAJA105K020SNJ; T491A105K016AT7280; TAJA105K020TNJ; T491A105M010AT; TAJA105M016SNJ293D105X9016A2W-E3;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532210050, 8532210050
Case Code (Imperial): 1206
Voltage Rating (DC): 1 MV

Buy Now
Capacitors - Tantalum Capacitors - 293D105X9016A2WE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D105X9016A2WE3
Capacitors - Tantalum Capacitors 293D105X9016A2WE3
293D105X9016A2WE3

293D105X9016A2WE3

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D105X9016A2WE3DKR-ND 718-293D105X9016A2WE3TR-ND 59-293D105X9016A2WE3 1036296-293D105X9016A2WE3 293D105X9016A2WE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 16V 9.3 Ohm Capacitor Tantalum Capacitors - 293D105X9016A2WE3 Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details