1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 9.3Ohm
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 9.3Ohm
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 9.3Ohm
Capacitor Tantalum SMT 293D 16V 1uF
Capacitor Tantalum SMT 293D 16V 1uF
Capacitor Tantalum SMT 293D 16V 1uF
1uF 16V Tantalum Cap, 1206 SMD, 9.3R ESR, 125C Product overview: 293D105X9016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X9016A2TE3
TANTALUM CAPACITOR, 1UF, 16V, 9.3 OHM, 0.1, 3216-18; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:9.3ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 1UF, 16V, 9.3 OHM, 0.1, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:9.3ohm; Manufacturer Size Code:A; Dissipation Factor:4% RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 1 F, 10%, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 1UF, 16V, TANT, CASE A ROHS COMPLIANT: YES
CAP TANT 1UF 10% 16V 1206
CAP TANT 1UF 10% 16V 1206
CAP TANT 1UF 10% 16V 1206
1uF 16V -55℃~+125℃ 9.3Ω@100kHz ±10% CASE-A_3216 Tantalum Capacitors ROHS
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1113-2-ND | 718-1113-6-ND | 6843866 | 6843866P | 59-293D105X9016A2TE3 | 65K2801 | 47R4599 | 293D105X9016A2TE3 | 293D105X9016A2TE3 | 293D105X9016A2TE3 | 17930-293D105X9016A2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 1uF 16V Capacitor | Tantalum Capacitor, 1Uf, 16V, 9.3 Ohm, 0.1, 3216-18; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | 1uF 16V -55℃~+125℃ 9.3Ω@100kHz ±10% CASE-A_3216 Tantalum Capacitors ROHS |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | |||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |