Vishay Precision Group Tantalum Capacitor, 1Uf, 16V, 9.3 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay 293D105X9016A2TE3.

Description
TANTALUM CAPACITOR, 1UF, 16V, 9.3 OHM, 0.1, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:9.3ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 1UF, 16V, 9.3 OHM, 0.1, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:9.3ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 1Uf, 16V, 9.3 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay - 26AC6835 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 16V, 9.3 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay
26AC6835
Tantalum Capacitor, 1Uf, 16V, 9.3 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay 26AC6835
TANTALUM CAPACITOR, 1UF, 16V, 9.3 OHM, 0.1, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:9.3ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 16V, 9.3 OHM, 0.1, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:9.3ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6835
Product Name Tantalum Capacitor, 1Uf, 16V, 9.3 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details