1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.6Ohm
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.6Ohm
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.6Ohm
1uF 50V Tantalum Capacitor, SMD, 2312 Case Product overview: 293D105X0050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0050C2TE3
TANTALUM CAPACITOR, 1UF, 50V, 4.6 OHM, 0.2, 6032-28; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:4.6ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes
CAP TANT 1UF 20% 50V 2312
Tantalum Capacitors - Solid SMD 1uF 50volts 20% C case Molded
CAP TANT 1UF 20% 50V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1955-1-ND | 718-1955-6-ND | 59-293D105X0050C2TE3 | 09K5753 | 293D105X0050C2TE3 | 874-293D105X0050C2TE3 | 293D105X0050C2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 1uF 50V Capacitor | Tantalum Capacitor, 1Uf, 50V, 4.6 Ohm, 0.2, 6032-28; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors - Solid SMD 1uF 50volts 20% C case Molded | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |