Vishay Intertechnology, Inc. SMD 1uF 50V 6.7 Ohm Capacitor 293D105X0050B2TE3

Description
Cap Tant Solid 1uF 50V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 6.7 Ohm 125°C T/R Product overview: 293D105X0050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 6.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 6.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0050B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 1uF 50V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 6.7 Ohm 125°C T/R Product overview: 293D105X0050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 6.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 6.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0050B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 293D105X0050B2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for standard industrial applications. It features a capacitance of 1 µF with a voltage rating of 50 V and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is surge current tested and is available in a molded case that is compatible with high-volume automatic pick and place equipment. It is compliant with EIA-535-BAAC case sizes and has a moisture sensitivity level of 1. The standard termination is matte tin, with options for tin/lead available. This product is suitable for use in industrial, telecom infrastructure, and general-purpose applications.

Datasheet Summary
Powered by GS/AI

The 293D105X0050B2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for standard industrial applications. It features a capacitance of 1 µF with a voltage rating of 50 V and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is surge current tested and is available in a molded case that is compatible with high-volume automatic pick and place equipment. It is compliant with EIA-535-BAAC case sizes and has a moisture sensitivity level of 1. The standard termination is matte tin, with options for tin/lead available. This product is suitable for use in industrial, telecom infrastructure, and general-purpose applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 50V 6.7 Ohm Capacitor
59-293D105X0050B2TE3
SMD 1uF 50V 6.7 Ohm Capacitor 59-293D105X0050B2TE3
Cap Tant Solid 1uF 50V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 6.7 Ohm 125°C T/R Product overview: 293D105X0050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 6.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 6.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0050B2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 50V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 6.7 Ohm 125°C T/R Product overview: 293D105X0050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 6.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 6.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0050B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D105X0050B2TE3 - 906177-293D105X0050B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D105X0050B2TE3
906177-293D105X0050B2TE3
Tantalum Capacitors - 293D105X0050B2TE3 906177-293D105X0050B2TE3
Manufacturer: Vishay Win Source Part Number: 906177-293D105X0050B 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 1 µF Molded Tantalum Capacitors 50 V 1411 (3528 Metric) 6.7Ohm Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 906177-293D105X0050B2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF Molded Tantalum Capacitors 50 V 1411 (3528 Metric) 6.7Ohm
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 293D105X0050B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D105X0050B2TE3-ND
Tantalum Capacitors 293D105X0050B2TE3-ND
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6.7Ohm

1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D105X0050B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D105X0050B2TE3
Tantalum Capacitors 293D105X0050B2TE3
CAP TANT 1UF 20% 50V 1411

CAP TANT 1UF 20% 50V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D105X0050B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D105X0050B2TE3
Capacitors - Tantalum Capacitors 293D105X0050B2TE3
CAP TANT 1UF 20% 50V 1411

CAP TANT 1UF 20% 50V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D105X0050B2TE3 906177-293D105X0050B2TE3 293D105X0050B2TE3-ND 293D105X0050B2TE3 293D105X0050B2TE3
Product Name SMD 1uF 50V 6.7 Ohm Capacitor Tantalum Capacitors - 293D105X0050B2TE3 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details