Vishay Intertechnology, Inc. Tantalum Capacitors - 293D105X0035B2TE3 293D105X0035B2TE3

Description
Manufacturer: Vishay Win Source Part Number: 1003693-293D105X0035 B2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.083" (2.11mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Manufacturer Size Code: B ESR: 5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1003693-293D105X0035 B2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.083" (2.11mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Manufacturer Size Code: B ESR: 5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D105X0035B2TE3 - 1003693-293D105X0035B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D105X0035B2TE3
1003693-293D105X0035B2TE3
Tantalum Capacitors - 293D105X0035B2TE3 1003693-293D105X0035B2TE3
Manufacturer: Vishay Win Source Part Number: 1003693-293D105X0035 B2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.083" (2.11mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Manufacturer Size Code: B ESR: 5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003693-293D105X0035B2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.083" (2.11mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 35V Capacitor
59-293D105X0035B2TE3
SMD 1uF 35V Capacitor 59-293D105X0035B2TE3
Tantalum Capacitor, 1uF, 35V, SMD, 1411 Case Product overview: 293D105X0035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0035B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, 1uF, 35V, SMD, 1411 Case Product overview: 293D105X0035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0035B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1112-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1112-2-ND
Tantalum Capacitors 718-1112-2-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1112-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1112-1-ND
Tantalum Capacitors 718-1112-1-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1112-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1112-6-ND
Tantalum Capacitors 718-1112-6-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D105X0035B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D105X0035B2TE3
Tantalum Capacitors 293D105X0035B2TE3
CAP TANT 1UF 20% 35V 1411

CAP TANT 1UF 20% 35V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 35V, 5 Ohm, 0.2, 3528-21; Capacitance Vishay - 65K2800 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, 5 Ohm, 0.2, 3528-21; Capacitance Vishay
65K2800
Tantalum Capacitor, 1Uf, 35V, 5 Ohm, 0.2, 3528-21; Capacitance Vishay 65K2800
TANTALUM CAPACITOR, 1UF, 35V, 5 OHM, 0.2, 3528-21; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:B; Product Length:3.5mm; Case Size:1411 RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, 5 OHM, 0.2, 3528-21; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:B; Product Length:3.5mm; Case Size:1411 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1Uf, 35V, 5 Ohm, 0.2, 3528-21, Full Reel; Capacitance Vishay - 27X7891 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, 5 Ohm, 0.2, 3528-21, Full Reel; Capacitance Vishay
27X7891
Tantalum Capacitor, 1Uf, 35V, 5 Ohm, 0.2, 3528-21, Full Reel; Capacitance Vishay 27X7891
TANTALUM CAPACITOR, 1UF, 35V, 5 OHM, 0.2, 3528-21, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, 5 OHM, 0.2, 3528-21, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 35V, Tant, Case B Rohs Compliant Vishay - 70AH0245 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35V, Tant, Case B Rohs Compliant Vishay
70AH0245
Cap, 1Uf, 35V, Tant, Case B Rohs Compliant Vishay 70AH0245
CAP, 1UF, 35V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 1UF, 35V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 293D105X0035B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D105X0035B2TE3
Tantalum Capacitors 293D105X0035B2TE3
CAP TANT 1UF 20% 35V 1411

CAP TANT 1UF 20% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003693-293D105X0035B2TE3 59-293D105X0035B2TE3 718-1112-2-ND 718-1112-6-ND 293D105X0035B2TE3 65K2800 70AH0245 293D105X0035B2TE3
Product Name Tantalum Capacitors - 293D105X0035B2TE3 SMD 1uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 35V, 5 Ohm, 0.2, 3528-21; Capacitance Vishay Cap, 1Uf, 35V, Tant, Case B Rohs Compliant Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 300000 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 227AVD016MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers