The 293D105X0020A2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for standard industrial applications. It features a capacitance of 1 OºF with a voltage rating of 20 V and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is surge current tested and is available in a molded case that is compatible with high-volume automatic pick and place equipment. The terminations are standard matte tin, with options for tin/lead available. It is classified under moisture sensitivity level 1, indicating a robust design suitable for various applications including industrial and telecom infrastructure. The product is compliant with RoHS standards, ensuring it meets environmental regulations.
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 8.4Ohm
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 8.4Ohm
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 8.4Ohm
1uF 20V Tantalum Capacitor, 1206 SMD, 8.4R ESR, 125°C Product overview: 293D105X0020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0020A2TE3
CAP TANT 1UF 20% 20V 1206
CAPACITOR TANT, 1UF, 20V, 8.4 OHM, 0.2, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:8.4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
CAP, 1UF, 20V, TANT, CASE A ROHS COMPLIANT: YES
Cap Tant Solid 1uF 20V A CASE 20% (3.2 X 1.6 X 1.6mm) SMD 3216-18 8.4 Ohm 125C T/R
CAP TANT 1UF 20% 20V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1954-6-ND | 718-1954-2-ND | 59-293D105X0020A2TE3 | 293D105X0020A2TE3 | 65K2794 | 70AH0244 | 874-293D105X0020A2TE3 | 293D105X0020A2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 1uF 20V Capacitor | Tantalum Capacitors | Capacitor Tant, 1Uf, 20V, 8.4 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay | Cap, 1Uf, 20V, Tant, Case A Rohs Compliant Vishay | Cap Tant Solid 1uF 20V A CASE 20% (3.2 X 1.6 X 1.6mm) SMD 3216-18 8.4 Ohm 125C T/R | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |