Vishay Precision Group Capacitor Tant, 1Uf, 20V, 8.4 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay 293D105X0020A2TE3.

Description
CAPACITOR TANT, 1UF, 20V, 8.4 OHM, 0.2, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:8.4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR TANT, 1UF, 20V, 8.4 OHM, 0.2, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:8.4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 1Uf, 20V, 8.4 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay - 30AC4122 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 20V, 8.4 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay
30AC4122
Capacitor Tant, 1Uf, 20V, 8.4 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay 30AC4122
CAPACITOR TANT, 1UF, 20V, 8.4 OHM, 0.2, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:8.4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 20V, 8.4 OHM, 0.2, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:8.4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC4122
Product Name Capacitor Tant, 1Uf, 20V, 8.4 Ohm, 0.2, 3216-18, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details