Vishay Intertechnology, Inc. Tantalum Capacitors 293D105X0016A2TE3

Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 9.3Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 9.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1111-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1111-6-ND
Tantalum Capacitors 718-1111-6-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 9.3Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 9.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1111-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1111-2-ND
Tantalum Capacitors 718-1111-2-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 9.3Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 9.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1111-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1111-1-ND
Tantalum Capacitors 718-1111-1-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 9.3Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 9.3Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 16V Capacitor
59-293D105X0016A2TE3
SMD 1uF 16V Capacitor 59-293D105X0016A2TE3
1uF 16V Tantalum Capacitor, 1206 SMD, Polarized Product overview: 293D105X0016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0016A2TE3 can be used for catalog matching and distributor lookup.

1uF 16V Tantalum Capacitor, 1206 SMD, Polarized Product overview: 293D105X0016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0016A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 16V, 9.3 Ohm, 0.2, 3216-18; Capacitance Vishay - 09K5738 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 16V, 9.3 Ohm, 0.2, 3216-18; Capacitance Vishay
09K5738
Tantalum Capacitor, 1Uf, 16V, 9.3 Ohm, 0.2, 3216-18; Capacitance Vishay 09K5738
TANTALUM CAPACITOR, 1UF, 16V, 9.3 OHM, 0.2, 3216-18; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:9.3ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 16V, 9.3 OHM, 0.2, 3216-18; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:9.3ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 16V, Tant, Case A Rohs Compliant Vishay - 69AH4619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Tant, Case A Rohs Compliant Vishay
69AH4619
Cap, 1Uf, 16V, Tant, Case A Rohs Compliant Vishay 69AH4619
CAP, 1UF, 16V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 1UF, 16V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1 F, 20%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay - 40Y2996 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1 F, 20%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay
40Y2996
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1 F, 20%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay 40Y2996
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 1 F, 20%, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 1 F, 20%, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D105X0016A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D105X0016A2TE3
Tantalum Capacitors 293D105X0016A2TE3
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site Datasheet
Tantalum Capacitors - 293D105X0016A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D105X0016A2TE3
Tantalum Capacitors 293D105X0016A2TE3
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D105X0016A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D105X0016A2TE3
Capacitors - Tantalum Capacitors 293D105X0016A2TE3
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1111-6-ND 718-1111-2-ND 59-293D105X0016A2TE3 09K5738 69AH4619 293D105X0016A2TE3 293D105X0016A2TE3 293D105X0016A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 16V Capacitor Tantalum Capacitor, 1Uf, 16V, 9.3 Ohm, 0.2, 3216-18; Capacitance Vishay Cap, 1Uf, 16V, Tant, Case A Rohs Compliant Vishay Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details