Vishay Precision Group Tantalum Capacitor, 0.1Uf 35V, 20 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay 293D104X9035A2TE3.

Description
TANTALUM CAPACITOR, 0.1UF 35V, 20 OHM, 0.1, 3216-18, FULL REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:20ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 0.1UF 35V, 20 OHM, 0.1, 3216-18, FULL REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:20ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.1Uf 35V, 20 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay - 26AC6832 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf 35V, 20 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay
26AC6832
Tantalum Capacitor, 0.1Uf 35V, 20 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay 26AC6832
TANTALUM CAPACITOR, 0.1UF 35V, 20 OHM, 0.1, 3216-18, FULL REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:20ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF 35V, 20 OHM, 0.1, 3216-18, FULL REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:20ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6832
Product Name Tantalum Capacitor, 0.1Uf 35V, 20 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers