Win Source Part Number: 1157966-293D104X9035
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 293D
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 20Ohm
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): 293D104X9035A2TE3.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1109-6,718-1109-
35V 0.1uF Tantalum Capacitor, 1206 SMD Product overview: 293D104X9035A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 0.1uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D104X9035A2TE3
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm
CAP TANT 0.1UF 10% 35V 1206
TANTALUM CAPACITOR, 0.1UF 35V, 20 OHM, 0.1, 3216-18; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:20ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 0.1UF 35V, 20 OHM, 0.1, 3216-18, FULL REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:20ohm; Manufacturer Size Code:A; Dissipation Factor:4% RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 0.1 F, 10%, 35 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 0.1UF, 35V, TANT, CASE A ROHS COMPLIANT: YES
CAP TANT 0.1UF 10% 35V 1206
CAP TANT 0.1UF 10% 35V 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1157966-293D104X9035A2TE3 | 59-293D104X9035A2TE3 | 718-1109-6-ND | 718-1109-2-ND | 293D104X9035A2TE3 | 09K5732 | 75Y5137 | 293D104X9035A2TE3 | 293D104X9035A2TE3 |
| Product Name | Capacitors - Tantalum Capacitors | SMD 35V 0.1uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 0.1Uf 35V, 20 Ohm, 0.1, 3216-18; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 0.1 F, 10%, 35 V, 1206 [3216 Metric] Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts |