Vishay Intertechnology, Inc. Tantalum Capacitors - 293D104X0035A2TE3 293D104X0035A2TE3

Description
Manufacturer: Vishay Win Source Part Number: 1003691-293D104X0035 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 0.1μF Tolerance: ±20% Manufacturer Size Code: A ESR: 20 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1003691-293D104X0035 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 0.1μF Tolerance: ±20% Manufacturer Size Code: A ESR: 20 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 0.1 µF, 35V Tantalum Capacitor (part number 37AJ7765) features a molded case in the A size (3216 metric) and is designed for surface mount applications. It has a capacitance tolerance of ±20% and a maximum equivalent series resistance (ESR) of 20 ohms. The capacitor is rated for a voltage of 35V DC and is RoHS compliant. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This component is suitable for various applications, including industrial and telecom infrastructure, and is compatible with high-volume automatic pick and place equipment. The capacitor is surge current tested and meets EIA-535-BAAC mechanical and performance requirements.

Datasheet Summary
Powered by GS/AI

The Vishay 0.1 µF, 35V Tantalum Capacitor (part number 37AJ7765) features a molded case in the A size (3216 metric) and is designed for surface mount applications. It has a capacitance tolerance of ±20% and a maximum equivalent series resistance (ESR) of 20 ohms. The capacitor is rated for a voltage of 35V DC and is RoHS compliant. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This component is suitable for various applications, including industrial and telecom infrastructure, and is compatible with high-volume automatic pick and place equipment. The capacitor is surge current tested and meets EIA-535-BAAC mechanical and performance requirements.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D104X0035A2TE3 - 1003691-293D104X0035A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D104X0035A2TE3
1003691-293D104X0035A2TE3
Tantalum Capacitors - 293D104X0035A2TE3 1003691-293D104X0035A2TE3
Manufacturer: Vishay Win Source Part Number: 1003691-293D104X0035 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 0.1μF Tolerance: ±20% Manufacturer Size Code: A ESR: 20 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003691-293D104X0035A2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 0.1μF
Tolerance: ±20%
Manufacturer Size Code: A
ESR: 20 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 718-293D104X0035A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D104X0035A2TE3DKR-ND
Tantalum Capacitors 718-293D104X0035A2TE3DKR-ND
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm

0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D104X0035A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D104X0035A2TE3CT-ND
Tantalum Capacitors 718-293D104X0035A2TE3CT-ND
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm

0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D104X0035A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D104X0035A2TE3TR-ND
Tantalum Capacitors 718-293D104X0035A2TE3TR-ND
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm

0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 35V Capacitor
59-293D104X0035A2TE3
SMD 0.1uF 35V Capacitor 59-293D104X0035A2TE3
Tantalum Cap 0.1uF 35V 20% 3216 SMD ESR 20R 125C Product overview: 293D104X0035A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D104X0035A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 0.1uF 35V 20% 3216 SMD ESR 20R 125C Product overview: 293D104X0035A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D104X0035A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D104X0035A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D104X0035A2TE3
Tantalum Capacitors 293D104X0035A2TE3
CAP TANT 0.1UF 20% 35V 1206

CAP TANT 0.1UF 20% 35V 1206

Supplier's Site Datasheet
Cap, 0.1Uf, 35V, Tant, Case A; Capacitance Vishay - 37AJ7765 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 35V, Tant, Case A; Capacitance Vishay
37AJ7765
Cap, 0.1Uf, 35V, Tant, Case A; Capacitance Vishay 37AJ7765
CAP, 0.1UF, 35V, TANT, CASE A; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:60mA; Qualification:- RoHS Compliant: Yes

CAP, 0.1UF, 35V, TANT, CASE A; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:60mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003691-293D104X0035A2TE3 718-293D104X0035A2TE3DKR-ND 718-293D104X0035A2TE3CT-ND 59-293D104X0035A2TE3 293D104X0035A2TE3 37AJ7765
Product Name Tantalum Capacitors - 293D104X0035A2TE3 Tantalum Capacitors Tantalum Capacitors SMD 0.1uF 35V Capacitor Tantalum Capacitors Cap, 0.1Uf, 35V, Tant, Case A; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 300000 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers