Vishay Intertechnology, Inc. Custom Parts - Custom Parts (0 - A) - 292D156X06R3R2T 292D156X06R3R2T

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118442-292D156X06R3 R2T Packaging: Tape and Reel Length: 2 mm Capacitance: 15 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 3.5 Ω Dissipation Factor: 10 % Categories: Custom Parts Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Depth: 1.3 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118442-292D156X06R3 R2T Packaging: Tape and Reel Length: 2 mm Capacitance: 15 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 3.5 Ω Dissipation Factor: 10 % Categories: Custom Parts Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Depth: 1.3 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 292D156X06R3R2T - 1118442-292D156X06R3R2T - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 292D156X06R3R2T
1118442-292D156X06R3R2T
Custom Parts - Custom Parts (0 - A) - 292D156X06R3R2T 1118442-292D156X06R3R2T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118442-292D156X06R3 R2T Packaging: Tape and Reel Length: 2 mm Capacitance: 15 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 3.5 Ω Dissipation Factor: 10 % Categories: Custom Parts Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Depth: 1.3 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118442-292D156X06R3R2T
Packaging: Tape and Reel
Length: 2 mm
Capacitance: 15 µF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 3.5 Ω
Dissipation Factor: 10 %
Categories: Custom Parts
Case / Package: Molded
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Depth: 1.3 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1118442-292D156X06R3R2T
Product Name Custom Parts - Custom Parts (0 - A) - 292D156X06R3R2T
Unlock Full Specs
to access all available technical data

Similar Products