Vishay Intertechnology, Inc. OEM Parts - OEM Parts (0 - 9) - 292D106X0016P2T 292D106X0016P2T

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008374-292D106X0016 P2T Packaging: Tape and Reel Length: 2 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 6 Ω Dissipation Factor: 8 % Categories: OEM Parts(0-9) Case / Package: 2012 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.35 mm RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008374-292D106X0016 P2T Packaging: Tape and Reel Length: 2 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 6 Ω Dissipation Factor: 8 % Categories: OEM Parts(0-9) Case / Package: 2012 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.35 mm RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 292D106X0016P2T - 1008374-292D106X0016P2T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 292D106X0016P2T
1008374-292D106X0016P2T
OEM Parts - OEM Parts (0 - 9) - 292D106X0016P2T 1008374-292D106X0016P2T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008374-292D106X0016 P2T Packaging: Tape and Reel Length: 2 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 6 Ω Dissipation Factor: 8 % Categories: OEM Parts(0-9) Case / Package: 2012 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.35 mm RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008374-292D106X0016P2T
Packaging: Tape and Reel
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 6 Ω
Dissipation Factor: 8 %
Categories: OEM Parts(0-9)
Case / Package: 2012
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.35 mm
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1008374-292D106X0016P2T
Product Name OEM Parts - OEM Parts (0 - 9) - 292D106X0016P2T
Unlock Full Specs
to access all available technical data