Vishay Intertechnology, Inc. RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 1600 V (MAX.); 725 V (MAX.) 26MT60

Description
A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C RoHS Compliant Designed and Qualified for Industrial and Consumer Level
Description
A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C RoHS Compliant Designed and Qualified for Industrial and Consumer Level

Suppliers

Company
Product
Description
Supplier Links
RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 1600 V (MAX.); 725 V (MAX.) - 70078717 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 1600 V (MAX.); 725 V (MAX.)
70078717
RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 1600 V (MAX.); 725 V (MAX.) 70078717
A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C RoHS Compliant Designed and Qualified for Industrial and Consumer Level

A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications.
Features:

  • Universal, 3-Way Terminals: Push-on, Wrap Around or Solder
  • High Thermal Conductivity Package, Electrically Insulated Case
  • Center Hole Fixing
  • Excellent Power/Volume Ratio
  • UL E300359 Approved
  • Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C
  • RoHS Compliant
  • Designed and Qualified for Industrial and Consumer Level
Supplier's Site
VISH Three Phase Standard Diode - 26MT60 - Galco Industrial Electronics
Madison Heights, MI, United States
VISH Three Phase Standard Diode
26MT60
VISH Three Phase Standard Diode 26MT60
BRIDGE RECT,600V,25A,3PH DIODE,RoHS,

BRIDGE RECT,600V,25A,3PH DIODE,RoHS,

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics
Product Category Rectifiers Diodes
Product Number 70078717 26MT60
Product Name RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 1600 V (MAX.); 725 V (MAX.) VISH Three Phase Standard Diode
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 150 volts
View Details
 - BAS70E6327HTSA1 - Rochester Electronics
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
Bridge Rectifiers - 1464874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Msbl
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details