Vishay Intertechnology, Inc. 1.2KV 25A Diode and Rectifier 26MT120

Description
Diode Rectifier Bridge Single 1.2KV 25A 5-Pin Case D-63 Product overview: 26MT120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-26MT120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 1.2KV 25A 5-Pin Case D-63 Product overview: 26MT120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-26MT120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 25A Diode and Rectifier - 299-26MT120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 25A Diode and Rectifier
299-26MT120
1.2KV 25A Diode and Rectifier 299-26MT120
Diode Rectifier Bridge Single 1.2KV 25A 5-Pin Case D-63 Product overview: 26MT120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-26MT120 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 1.2KV 25A 5-Pin Case D-63 Product overview: 26MT120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-26MT120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier, Bridge; Three Phase Bridge Rectifier; 1200 V (Max.); 1300 V (Max.) - 70079027 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Bridge; Three Phase Bridge Rectifier; 1200 V (Max.); 1300 V (Max.)
70079027
Rectifier, Bridge; Three Phase Bridge Rectifier; 1200 V (Max.); 1300 V (Max.) 70079027
A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C RoHS Compliant Designed and Qualified for Industrial and Consumer Level

A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications.
Features:

  • Universal, 3-Way Terminals: Push-on, Wrap Around or Solder
  • High Thermal Conductivity Package, Electrically Insulated Case
  • Center Hole Fixing
  • Excellent Power/Volume Ratio
  • UL E300359 Approved
  • Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C
  • RoHS Compliant
  • Designed and Qualified for Industrial and Consumer Level
Supplier's Site
Bridge Rectifier - 16313441 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16313441
Bridge Rectifier 16313441
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 25A, 1200V V(RRM), SILICON, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 25A, 1200V V(RRM), SILICON, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
VISH Three Phase Standard Diode - 26MT120 - Galco Industrial Electronics
Madison Heights, MI, United States
VISH Three Phase Standard Diode
26MT120
VISH Three Phase Standard Diode 26MT120
BRIDGE RECT,1200V,25A,3PH DIODE,

BRIDGE RECT,1200V,25A,3PH DIODE,

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Radwell International Galco Industrial Electronics
Product Category Rectifiers Rectifiers Rectifiers Diodes
Product Number 299-26MT120 70079027 16313441 26MT120
Product Name 1.2KV 25A Diode and Rectifier Rectifier, Bridge; Three Phase Bridge Rectifier; 1200 V (Max.); 1300 V (Max.) Bridge Rectifier VISH Three Phase Standard Diode
IO 25 amps
Tj -55 C (-67 F) -55 to ? C (-67 to ? F)
Rectifier Configuration / Technology Bridge
Package D-63
Unlock Full Specs
to access all available technical data