Vishay Intertechnology, Inc. RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 400 V; 500 V; 25; -55 DEGC 26MB40A

Description
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Nickel Plated Terminals Solderable Using Lead-Free solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260-275°C° RoHS Compliant
Description
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Nickel Plated Terminals Solderable Using Lead-Free solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260-275°C° RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 400 V; 500 V; 25; -55 DEGC - 70078714 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 400 V; 500 V; 25; -55 DEGC
70078714
RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 400 V; 500 V; 25; -55 DEGC 70078714
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Nickel Plated Terminals Solderable Using Lead-Free solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260-275°C° RoHS Compliant

A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in
general-purpose and instrumentation applications.
Features:

  • Universal, 3-Way Terminals: Push-on, Wrap Around or Solder
  • High Thermal Conductivity Package, Electrically Insulated Case
  • Center Hole Fixing
  • Excellent Power/Volume Ratio
  • UL E300359 Approved
  • Nickel Plated Terminals Solderable Using Lead-Free solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260-275°C°
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70078714
Product Name RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 400 V; 500 V; 25; -55 DEGC
Rectifier Configuration / Technology Bridge
Package MB
IFSM 420 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier double diodes - BAT120A,115 - Nexperia B.V.
Specs
Package SOT223; SOT223
RoHS Compliant RoHS
IR 1 mA
View Details
6 suppliers
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Schottky Diodes & Rectifiers - 2442008 - RS Components, Ltd.
Specs
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details