BRIDGE RECTIFIER, PHASES:SINGLE, REPETITIVE REVERSE VOLTAGE MAX, 200V, 25AMP. FREE 2 YEAR RADWELL WARRANTY
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in
general-purpose and instrumentation applications.
Features:
| Radwell International | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 8329436 | 70078713 |
| Product Name | Bridge Rectifier | RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 200 V; 275 V; 25; -55 DEGC |
| Rectifier Configuration / Technology | Bridge | |
| Package | MB | |
| IFSM | 420 amps |