Vishay Intertechnology, Inc. RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 100 V; -55 DEGC; 150 DEGC; 4 26MB10A

Description
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Nickel Plated Terminals Solderable Using Lead-Free solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260-275°C° RoHS Compliant
Description
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Nickel Plated Terminals Solderable Using Lead-Free solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260-275°C° RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 100 V; -55 DEGC; 150 DEGC; 4 - 70078710 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 100 V; -55 DEGC; 150 DEGC; 4
70078710
RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 100 V; -55 DEGC; 150 DEGC; 4 70078710
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Nickel Plated Terminals Solderable Using Lead-Free solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260-275°C° RoHS Compliant

A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in
general-purpose and instrumentation applications.
Features:

  • Universal, 3-Way Terminals: Push-on, Wrap Around or Solder
  • High Thermal Conductivity Package, Electrically Insulated Case
  • Center Hole Fixing
  • Excellent Power/Volume Ratio
  • UL E300359 Approved
  • Nickel Plated Terminals Solderable Using Lead-Free solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260-275°C°
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70078710
Product Name RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 100 V; -55 DEGC; 150 DEGC; 4
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data