Vishay Intertechnology, Inc. RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 50 V; -55 DEGC; 150 DEGC; 1. 26MB05A

Description
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Nickel Plated Terminals Solderable Using Lead-Free solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260-275°C° RoHS Compliant
Description
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Nickel Plated Terminals Solderable Using Lead-Free solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260-275°C° RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 50 V; -55 DEGC; 150 DEGC; 1. - 70078708 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 50 V; -55 DEGC; 150 DEGC; 1.
70078708
RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 50 V; -55 DEGC; 150 DEGC; 1. 70078708
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Nickel Plated Terminals Solderable Using Lead-Free solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260-275°C° RoHS Compliant

A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in
general-purpose and instrumentation applications.
Features:

  • Universal, 3-Way Terminals: Push-on, Wrap Around or Solder
  • High Thermal Conductivity Package, Electrically Insulated Case
  • Center Hole Fixing
  • Excellent Power/Volume Ratio
  • UL E300359 Approved
  • Nickel Plated Terminals Solderable Using Lead-Free solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260-275°C°
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70078708
Product Name RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 50 V; -55 DEGC; 150 DEGC; 1.
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464731 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG802C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 60 volts
View Details
RF Diodes - BAR8802LRHE6327XTSA1 - 099884-BAR8802LRHE6327XTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Declining; Not For New Designs
View Details
4 suppliers
High Current Power Rectifiers - HRISOPAC0112 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details