Vishay Precision Group Ceramic Capacitors 25YD80-R

Description
8000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
8000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 25YD80-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
25YD80-R-ND
Ceramic Capacitors 25YD80-R-ND
8000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

8000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 25YD80-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
25YD80-R
Ceramic Capacitors 25YD80-R
CAP CER 8000PF 400VAC Y5S RADIAL

CAP CER 8000PF 400VAC Y5S RADIAL

Supplier's Site Datasheet
Capacitor Ceramic 8000Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay - 65K2790 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8000Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay
65K2790
Capacitor Ceramic 8000Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay 65K2790
CAPACITOR CERAMIC 8000PF, 400V, Y5S, 20%, RAD; Capacitance:8000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 8000PF, 400V, Y5S, 20%, RAD; Capacitance:8000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 25YD80-R-ND 25YD80-R 65K2790
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 8000Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20U473M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R5B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details