Vishay Precision Group Ceramic Capacitors 25YD33-R

Description
3300pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 25YD33-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
25YD33-R-ND
Ceramic Capacitors 25YD33-R-ND
3300pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

3300pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 3300Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay - 65K2783 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay
65K2783
Capacitor Ceramic 3300Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay 65K2783
CAPACITOR CERAMIC 3300PF, 400V, Y5S, 20%, RAD; Capacitance:3300pF; Capacitance Tolerance:± 20%; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF, 400V, Y5S, 20%, RAD; Capacitance:3300pF; Capacitance Tolerance:± 20%; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 25YD33-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
25YD33-R
Ceramic Capacitors 25YD33-R
CAP CER 3300PF 400VAC Y5S RADIAL

CAP CER 3300PF 400VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 25YD33-R-ND 65K2783 25YD33-R
Product Name Ceramic Capacitors Capacitor Ceramic 3300Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details