Vishay Precision Group Ceramic Capacitors 25YD32-R

Description
3200pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
3200pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 25YD32-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
25YD32-R-ND
Ceramic Capacitors 25YD32-R-ND
3200pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

3200pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 25YD32-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
25YD32-R
Ceramic Capacitors 25YD32-R
CAP CER 3200PF 400VAC Y5S RADIAL

CAP CER 3200PF 400VAC Y5S RADIAL

Supplier's Site Datasheet
Capacitor Ceramic 3200Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay - 65K2782 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3200Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay
65K2782
Capacitor Ceramic 3200Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay 65K2782
CAPACITOR CERAMIC 3200PF, 400V, Y5S, 20%, RAD; Capacitance:3200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3200PF, 400V, Y5S, 20%, RAD; Capacitance:3200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 25YD32-R-ND 25YD32-R 65K2782
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 3200Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1248410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPS202KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details