Vishay Precision Group Ceramic Capacitors 25YD30-R

Description
3000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
3000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 25YD30-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
25YD30-R-ND
Ceramic Capacitors 25YD30-R-ND
3000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

3000pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 25YD30-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
25YD30-R
Ceramic Capacitors 25YD30-R
CAP CER 3000PF 400VAC Y5S RADIAL

CAP CER 3000PF 400VAC Y5S RADIAL

Supplier's Site Datasheet
Capacitor Ceramic 3000Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay - 65K2781 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3000Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay
65K2781
Capacitor Ceramic 3000Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay 65K2781
CAPACITOR CERAMIC 3000PF, 400V, Y5S, 20%, RAD; Capacitance:3000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3000PF, 400V, Y5S, 20%, RAD; Capacitance:3000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 25YD30-R-ND 25YD30-R 65K2781
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 3000Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details