Vishay Precision Group Ceramic Capacitors 25YD22-R

Description
2200pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 25YD22-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
25YD22-R-ND
Ceramic Capacitors 25YD22-R-ND
2200pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

2200pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 2200Pf, 400V, Y5S, 20%, Radial; Capacitance Vishay - 65K2778 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 400V, Y5S, 20%, Radial; Capacitance Vishay
65K2778
Ceramic Capacitor 2200Pf, 400V, Y5S, 20%, Radial; Capacitance Vishay 65K2778
CERAMIC CAPACITOR 2200PF, 400V, Y5S, 20%, RADIAL; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 400V, Y5S, 20%, RADIAL; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 25YD22-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
25YD22-R
Ceramic Capacitors 25YD22-R
CAP CER 2200PF 400VAC Y5S RADIAL

CAP CER 2200PF 400VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 25YD22-R-ND 65K2778 25YD22-R
Product Name Ceramic Capacitors Ceramic Capacitor 2200Pf, 400V, Y5S, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G470J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details