Vishay Precision Group Ceramic Capacitors 25YD15-R

Description
1500pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 25YD15-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
25YD15-R-ND
Ceramic Capacitors 25YD15-R-ND
1500pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

1500pF ±20% 400VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 1500Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay - 65K2776 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay
65K2776
Capacitor Ceramic 1500Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay 65K2776
CAPACITOR CERAMIC 1500PF, 400V, Y5S, 20%, RAD; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF, 400V, Y5S, 20%, RAD; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 25YD15-R-ND 65K2776
Product Name Ceramic Capacitors Capacitor Ceramic 1500Pf, 400V, Y5S, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details