Vishay Intertechnology, Inc. SCRs - Single - 25TTS16STRLPBF 25TTS16STRLPBF

Description
Manufacturer: Vishay Win Source Part Number: 075238-25TTS16STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 45mA Voltage - On State (Vtm) (Max): 1.25V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263AB (D2PAK) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 075238-25TTS16STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 45mA Voltage - On State (Vtm) (Max): 1.25V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263AB (D2PAK) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 25TTS16STRLPBF - 075238-25TTS16STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 25TTS16STRLPBF
075238-25TTS16STRLPBF
SCRs - Single - 25TTS16STRLPBF 075238-25TTS16STRLPBF
Manufacturer: Vishay Win Source Part Number: 075238-25TTS16STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 45mA Voltage - On State (Vtm) (Max): 1.25V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263AB (D2PAK) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 075238-25TTS16STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 150mA
Voltage - Off State: 1600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 45mA
Voltage - On State (Vtm) (Max): 1.25V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263AB (D2PAK)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 075238-25TTS16STRLPBF
Product Name SCRs - Single - 25TTS16STRLPBF
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T345N18EOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Nonstandard
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - EFD16F - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details