Vishay Intertechnology, Inc. TVS - TVS - Thyristors - 25TTS08SPBF 25TTS08SPBF

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004824-25TTS08SPBF Mounting: SMD (SMT) Number of Pins: 3 Hold Current: 100 mA Categories: TVS - Thyristors Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Repetitive Reverse Voltage (Vrrm): 800 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004824-25TTS08SPBF Mounting: SMD (SMT) Number of Pins: 3 Hold Current: 100 mA Categories: TVS - Thyristors Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Repetitive Reverse Voltage (Vrrm): 800 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - 25TTS08SPBF - 1004824-25TTS08SPBF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - 25TTS08SPBF
1004824-25TTS08SPBF
TVS - TVS - Thyristors - 25TTS08SPBF 1004824-25TTS08SPBF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004824-25TTS08SPBF Mounting: SMD (SMT) Number of Pins: 3 Hold Current: 100 mA Categories: TVS - Thyristors Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Repetitive Reverse Voltage (Vrrm): 800 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004824-25TTS08SPBF
Mounting: SMD (SMT)
Number of Pins: 3
Hold Current: 100 mA
Categories: TVS - Thyristors
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Repetitive Reverse Voltage (Vrrm): 800 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1004824-25TTS08SPBF
Product Name TVS - TVS - Thyristors - 25TTS08SPBF
Thyristor Type SCR
Package Type D2PAK
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B563-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD92N16KOFAHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details