DIODE, DO-4, 600V, 25A, REV, STD
Features:
| Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Step Recovery Diodes | Diode Arrays |
| Product Number | 25FR60 | 70078705 |
| Product Name | VISH Standard Recovery | DIODE; 25A IF; 600V; 1.5K/W; 356 A @ 50HZ, 373 A @ 60 HZ IFMS; 12MA IR; -65C |
| Configuration | Single | |
| Arrangement | Common Anode | |
| Diode Type | General Purpose | |
| Diode Applications | Rectifier | |
| VF | 1.3 volts |