Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036140-25CTQ045PBF
Packaging: Bulk
Mounting: SMD (SMT)
Forward Voltage: 710 mV
Peak Non-Repetitive Surge Current: 990 A
Forward Current: 30 A
Number of Pins: 3
Categories: OEM Parts(0-9)
Case / Package: TO-220AB
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Average Rectified Current: 15 A
Max Repetitive Reverse Voltage (Vrrm): 45 V
Max Reverse Voltage (DC): 45 V
Peak Reverse Current: 1.75 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1036140-25CTQ045PBF |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 25CTQ045PBF |