Vishay Precision Group Potentiometer Knobs 25A11B10

Description
Vishay 25A11B10 Potentiometer Knob
Request a Quote Datasheet
Description
Vishay 25A11B10 Potentiometer Knob
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer Knobs - 1679647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
1679647
Potentiometer Knobs 1679647
Vishay 25A11B10 Potentiometer Knob

Vishay 25A11B10 Potentiometer Knob

Supplier's Site
Potentiometer Knobs - 5042784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
5042784
Potentiometer Knobs 5042784
Vishay 25A11B10 Potentiometer Knob

Vishay 25A11B10 Potentiometer Knob

Supplier's Site
Counting Dial, 20 Turn, 6.35Mm; No. Of Turns Vishay - 84Y6803 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 20 Turn, 6.35Mm; No. Of Turns Vishay
84Y6803
Counting Dial, 20 Turn, 6.35Mm; No. Of Turns Vishay 84Y6803
COUNTING DIAL, 20 TURN, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:25 Series RoHS Compliant: Yes

COUNTING DIAL, 20 TURN, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:25 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1679647 84Y6803
Product Name Potentiometer Knobs Counting Dial, 20 Turn, 6.35Mm; No. Of Turns Vishay
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details