Vishay Intertechnology, Inc. OEM Parts - OEM Parts (0 - 9) - 255D157X06R3V2T040 255D157X06R3V2T040

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008371-255D157X06R3 V2T040 Termination: SMD/SMT Voltage Rating: 6.3 V Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: 20 % Leakage Current: 95 µA ESR (Equivalent Series Resistance): 40 Ω Ripple Current: 1.8 mA Height: 1.9 mm Categories: OEM Parts(0-9) Case / Package: 7343 Case / Package: 2917 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008371-255D157X06R3 V2T040 Termination: SMD/SMT Voltage Rating: 6.3 V Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: 20 % Leakage Current: 95 µA ESR (Equivalent Series Resistance): 40 Ω Ripple Current: 1.8 mA Height: 1.9 mm Categories: OEM Parts(0-9) Case / Package: 7343 Case / Package: 2917 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 255D157X06R3V2T040 - 1008371-255D157X06R3V2T040 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 255D157X06R3V2T040
1008371-255D157X06R3V2T040
OEM Parts - OEM Parts (0 - 9) - 255D157X06R3V2T040 1008371-255D157X06R3V2T040
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008371-255D157X06R3 V2T040 Termination: SMD/SMT Voltage Rating: 6.3 V Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: 20 % Leakage Current: 95 µA ESR (Equivalent Series Resistance): 40 Ω Ripple Current: 1.8 mA Height: 1.9 mm Categories: OEM Parts(0-9) Case / Package: 7343 Case / Package: 2917 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008371-255D157X06R3V2T040
Termination: SMD/SMT
Voltage Rating: 6.3 V
Mounting: SMD (SMT)
Capacitance: 150 µF
Tolerance: 20 %
Leakage Current: 95 µA
ESR (Equivalent Series Resistance): 40 Ω
Ripple Current: 1.8 mA
Height: 1.9 mm
Categories: OEM Parts(0-9)
Case / Package: 7343
Case / Package: 2917
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2917

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1008371-255D157X06R3V2T040
Product Name OEM Parts - OEM Parts (0 - 9) - 255D157X06R3V2T040
Unlock Full Specs
to access all available technical data

Similar Products