Ohm Gang Potentiometer Kierros
Rotary Potentiometer, Cermet, 249 Series, 500 kohm, Linear, 1, 1 W, Through Hole RoHS Compliant: Yes
POT PLASTIC LINEAR
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 693-249FGJSPXB25504KA-ND | 98K8412 | 249FGJSPXB25504KA |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Potentiometer, Cermet, 249 Series, 500 Kohm, Linear, 1, 1 W, Through Hole Rohs Compliant Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor |