Ohm Gang Potentiometer Kierros
POT PLASTIC LINEAR
Rotary Potentiometer, Cermet, 249 Series, 2.5 kohm, Linear, 1, 1 W, Through Hole RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 693-249FGJSPXB25252KA-ND | 249FGJSPXB25252KA | 85K8729 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Cermet, 249 Series, 2.5 Kohm, Linear, 1, 1 W, Through Hole Rohs Compliant Vishay |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Linear |