Vishay Precision Group Rotary Potentiometers, Rheostats 249FGJS0XB25502KA

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 693-249FGJS0XB25502KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-249FGJS0XB25502KA-ND
Rotary Potentiometers, Rheostats 693-249FGJS0XB25502KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers - 410198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
410198
Potentiometers 410198
Vishay 249FGJS0XB25502KA Potentiometer

Vishay 249FGJS0XB25502KA Potentiometer

Supplier's Site
Potentiometers - 410198P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
410198P
Potentiometers 410198P
249-7 cermet control pot,5K lin 12mm 1W

249-7 cermet control pot,5K lin 12mm 1W

Supplier's Site
Potentiometers - 1679580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679580
Potentiometers 1679580
249-7 cermet control pot,5K lin 12mm 1W

249-7 cermet control pot,5K lin 12mm 1W

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
249FGJS0XB25502KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 249FGJS0XB25502KA
POT PLASTIC LINEAR

POT PLASTIC LINEAR

Supplier's Site
Cermet Potentiometer, 5Kohm 20%, 1W; Track Resistance Vishay - 70M8134 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 5Kohm 20%, 1W; Track Resistance Vishay
70M8134
Cermet Potentiometer, 5Kohm 20%, 1W; Track Resistance Vishay 70M8134
CERMET POTENTIOMETER, 5KOHM 20%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:249 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 5KOHM 20%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:249 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Rotary Pot, 5K, 1W, Panel Mount Rohs Compliant Vishay - 38AK9838 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 5K, 1W, Panel Mount Rohs Compliant Vishay
38AK9838
Rotary Pot, 5K, 1W, Panel Mount Rohs Compliant Vishay 38AK9838
ROTARY POT, 5K, 1W, PANEL MOUNT ROHS COMPLIANT: YES

ROTARY POT, 5K, 1W, PANEL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 693-249FGJS0XB25502KA-ND 410198 410198P 249FGJS0XB25502KA 70M8134 38AK9838
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Cermet Potentiometer, 5Kohm 20%, 1W; Track Resistance Vishay Rotary Pot, 5K, 1W, Panel Mount Rohs Compliant Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); ThroughHole; Pin Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details