Vishay Precision Group Rotary Potentiometers, Rheostats 249FGJS0XB25501KA

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 693-249FGJS0XB25501KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-249FGJS0XB25501KA-ND
Rotary Potentiometers, Rheostats 693-249FGJS0XB25501KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers - 410160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
410160
Potentiometers 410160
Vishay 249FGJS0XB25501KA Potentiometer

Vishay 249FGJS0XB25501KA Potentiometer

Supplier's Site
Potentiometers - 410160P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
410160P
Potentiometers 410160P
249-7 cermet control pot,500R lin 12mm

249-7 cermet control pot,500R lin 12mm

Supplier's Site
Potentiometers - 1679577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679577
Potentiometers 1679577
249-7 cermet control pot,500R lin 12mm

249-7 cermet control pot,500R lin 12mm

Supplier's Site
249 F Gj S 0 X Bo50 500U 10% A E3 / Box Rohs Compliant Vishay - 70M8133 - Newark, An Avnet Company
Chicago, IL, United States
249 F Gj S 0 X Bo50 500U 10% A E3 / Box Rohs Compliant Vishay
70M8133
249 F Gj S 0 X Bo50 500U 10% A E3 / Box Rohs Compliant Vishay 70M8133
249 F GJ S 0 X BO50 500U 10% A e3 / BOX RoHS Compliant: Yes

249 F GJ S 0 X BO50 500U 10% A e3 / BOX RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-249FGJS0XB25501KA-ND 410160 410160P 70M8133
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers 249 F Gj S 0 X Bo50 500U 10% A E3 / Box Rohs Compliant Vishay
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); ThroughHole; Pin
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers